Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - MAC4DHM-1G MAC4DHM-1G

Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g.,MAC4DHM: AC4DHM, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g.,MAC4DHM: AC4DHM, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - MAC4DHM-1G - MAC4DHM-1G - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - MAC4DHM-1G
MAC4DHM-1G
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - MAC4DHM-1G MAC4DHM-1G
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g.,MAC4DHM: AC4DHM, Date Code Lead-Free Package Available

The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g.,MAC4DHM: AC4DHM, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
600V 4A DPAK Triac
300-MAC4DHM-1G
600V 4A DPAK Triac 300-MAC4DHM-1G
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, CASE 369, DPAK-3 Product overview: MAC4DHM-1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DHM-1G can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, CASE 369, DPAK-3 Product overview: MAC4DHM-1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DHM-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - MAC4DHM-1G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs THY 4A 600V TRIAC

Triacs THY 4A 600V TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Thyristors
Product Number MAC4DHM-1G 300-MAC4DHM-1G MAC4DHM-1G-ND MAC4DHM-1G
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - MAC4DHM-1G 600V 4A DPAK Triac TRIACs Triacs
IT(RMS) 4 amps
Unlock Full Specs
to access all available technical data