Littelfuse, Inc. TRIACs L6N5RP

Description
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount Compak
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount Compak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - L6N5RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount Compak

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount Compak

Buy Now Datasheet
TRIACs - L6N5RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount Compak

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount Compak

Buy Now Datasheet
TRIACs - L6N5RPDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount Compak

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount Compak

Buy Now Datasheet
Singapore, Singapore
600V 1A Triac
300-L6N5RP
600V 1A Triac 300-L6N5RP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, ROHS COMPLIANT, PLASTIC, COMPAK-3 Product overview: L6N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6N5RP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, ROHS COMPLIANT, PLASTIC, COMPAK-3 Product overview: L6N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6N5RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - L6N5RP - 1051341-L6N5RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L6N5RP
1051341-L6N5RP
Triacs - L6N5RP 1051341-L6N5RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1051341-L6N5RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 16.7A, 20A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: Compak Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1051341-L6N5RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 16.7A, 20A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: Compak
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 11J9234 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
11J9234
Triac; Peak Repetitive Off State Voltage Littelfuse 11J9234
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:-; Holding Current Max:10mA; No. of Pins:3Pins; Operating Temperature Max:110°C; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:-; Holding Current Max:10mA; No. of Pins:3Pins; Operating Temperature Max:110°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - L6N5RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L6N5RP
Discrete Semiconductor Products - Thyristors - TRIACs L6N5RP
TRIAC SENS GATE 600V 1A COMPAK

TRIAC SENS GATE 600V 1A COMPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Triacs
Product Number L6N5RPCT-ND 300-L6N5RP 1051341-L6N5RP 11J9234 L6N5RP
Product Name TRIACs 600V 1A Triac Triacs - L6N5RP Triac; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
Package Type DO-214AA, SMB (3 Leads), Compak Compak DO-214AA, SMB (3 Leads), Compak
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) ? to 110 C (? to 230 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts
ITSM 1 amps
Unlock Full Specs
to access all available technical data