Littelfuse, Inc. Low Power TRIAC up to 1200V MAC12HCMG

Description
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. Uniform Gate Trigger Currents in Three Quadrants, Q1, Q2, and Q3 High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80°C High Surge Current Capability - 100 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Device Marking: Logo, Device Type, e.g., MAC12HCD, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. Uniform Gate Trigger Currents in Three Quadrants, Q1, Q2, and Q3 High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80°C High Surge Current Capability - 100 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Device Marking: Logo, Device Type, e.g., MAC12HCD, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC12HCMG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC12HCMG
Low Power TRIAC up to 1200V MAC12HCMG
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. Uniform Gate Trigger Currents in Three Quadrants, Q1, Q2, and Q3 High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80°C High Surge Current Capability - 100 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Device Marking: Logo, Device Type, e.g., MAC12HCD, Date Code Lead-Free Package Available

This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. Uniform Gate Trigger Currents in Three Quadrants, Q1, Q2, and Q3 High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80°C High Surge Current Capability - 100 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Device Marking: Logo, Device Type, e.g., MAC12HCD, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC12HCMG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 12A Through Hole TO-220AB

TRIAC Standard 600V 12A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 12A 221A Triac
300-MAC12HCMG
600V 12A 221A Triac 300-MAC12HCMG
TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN Product overview: MAC12HCMG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC12HCMG can be used for catalog matching and distributor lookup.

TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN Product overview: MAC12HCMG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC12HCMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - MAC12HCMG - 1065613-MAC12HCMG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC12HCMG
1065613-MAC12HCMG
Triacs - MAC12HCMG 1065613-MAC12HCMG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1065613-MAC12HCMG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1065613-MAC12HCMG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 60mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs THY 12A 600V TRIAC

Triacs THY 12A 600V TRIAC

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC12HCMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC12HCMG
Discrete Semiconductor Products - Thyristors - TRIACs MAC12HCMG
TRIAC 600V 12A TO220AB

TRIAC 600V 12A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number MAC12HCMG MAC12HCMG-ND 300-MAC12HCMG 1065613-MAC12HCMG MAC12HCMG MAC12HCMG
Product Name Low Power TRIAC up to 1200V TRIACs 600V 12A 221A Triac Triacs - MAC12HCMG Triacs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 600 volts 600 volts 600 volts
IGT 50 mA 50 mA 50 mA
IT(RMS) 12 amps 12 amps
Package Type TO-220; TO-220-3 TO-220AB TO-220-3
Unlock Full Specs
to access all available technical data