TRIAC SENS GATE 600V 0.6A TO92-3 Product overview: MAC97A8,412 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC97A8,412 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 600mA Through Hole TO-92-3
Manufacturer: WeEn Semiconductors
Win Source Part Number: 785184-MAC97A8,412
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A
Triac Type: Logic - Sensitive Gate
Family Name: MAC97A8
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 600mA
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Alternative Parts (Cross-Reference): BCR08AM-12A#B00; Z0107SA1AA2; BCR08AM-12; BCR08AM-12A;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
Triac, 600 V, 7 mA, 600 mA, 8 A, 10 mA, 2 V RoHS Compliant: Yes
TRIAC SENS GATE 600V 0.6A TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 300-MAC97A8,412 | 1740-1190-ND | 785184-MAC97A8,412 | 34R4150 | MAC97A8,412 |
| Product Name | 600V 0.6A Triac | TRIACs | Triacs - MAC97A8,412 | Triac, 600 V, 7 Ma, 600 Ma, 8 A, 10 Ma, 2 V Rohs Compliant Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Pin Count | 3 | ||||
| VDRM | 600 volts | 600 volts | 600 volts | ||
| ITSM | 0.6000 amps | 0.6000 amps |