TRIAC Logic - Sensitive Gate 400V 1A Through Hole TO-92
TRIAC SENS GATE 400V 1A TO92
TRIAC, SENSITIVE GATE, 400V 1A TO92; Peak Repetitive Off State Voltage:400V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:10mA; MSL:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | L401E5RP-ND | L401E5RP | 71J0782 | L401E5RP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, Sensitive Gate, 400V 1A To92; Peak Repetitive Off State Voltage Littelfuse | Triacs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92 | |
| Operating Temperature | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ||
| VDRM | 400 volts | |||
| IGT | 5 mA |