Littelfuse, Inc. TRIACs L4X8E3AP

Description
TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - L4X8E3AP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92

TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92

Buy Now Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J0742 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J0742
Triac; Peak Repetitive Off State Voltage Littelfuse 71J0742
Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8.3A; Holding Current Max:5mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8.3A; Holding Current Max:5mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - L4X8E3AP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
L4X8E3AP
Discrete Semiconductor Products - Thyristors - TRIACs L4X8E3AP
TRIAC SENS GATE 400V 0.8A TO92

TRIAC SENS GATE 400V 0.8A TO92

Supplier's Site
Sheung Wan, Hong Kong
Triacs
L4X8E3AP
Triacs L4X8E3AP
Triacs 400V .8A Sensing 3-3-3-3mA

Triacs 400V .8A Sensing 3-3-3-3mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Thyristors
Product Number L4X8E3AP-ND 71J0742 L4X8E3AP L4X8E3AP
Product Name TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92 TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Operating Temperature -65 to 110 C (-85 to 230 F) -65 to 110 C (-85 to 230 F)
Standards and Certifications RoHS
Pin Count 3
Unlock Full Specs
to access all available technical data