Littelfuse, Inc. Low Power TRIAC up to 1200V MAC12HCDG

Description
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. Uniform Gate Trigger Currents in Three Quadrants, Q1, Q2, and Q3 High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80°C High Surge Current Capability - 100 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Device Marking: Logo, Device Type, e.g., MAC12HCD, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. Uniform Gate Trigger Currents in Three Quadrants, Q1, Q2, and Q3 High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80°C High Surge Current Capability - 100 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Device Marking: Logo, Device Type, e.g., MAC12HCD, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC12HCDG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC12HCDG
Low Power TRIAC up to 1200V MAC12HCDG
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. Uniform Gate Trigger Currents in Three Quadrants, Q1, Q2, and Q3 High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80°C High Surge Current Capability - 100 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Device Marking: Logo, Device Type, e.g., MAC12HCD, Date Code Lead-Free Package Available

This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. Uniform Gate Trigger Currents in Three Quadrants, Q1, Q2, and Q3 High Commutating di/dt and High Immunity to dv/dt @ 125°C Minimizes Snubber Networks for Protection Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80°C High Surge Current Capability - 100 Amperes Industry Standard TO-220AB Package for Ease of Design Glass Passivated Junctions for Reliability and Uniformity Device Marking: Logo, Device Type, e.g., MAC12HCD, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
400V 12A 221A Triac
300-MAC12HCDG
400V 12A 221A Triac 300-MAC12HCDG
TRIAC, 400V V(DRM), 12A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN Product overview: MAC12HCDG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 12A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 12A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC12HCDG can be used for catalog matching and distributor lookup.

TRIAC, 400V V(DRM), 12A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN Product overview: MAC12HCDG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 12A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 12A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC12HCDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - MAC12HCDG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 12A Through Hole TO-220AB

TRIAC Standard 400V 12A Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs THY 12A 400V TRIAC

Triacs THY 12A 400V TRIAC

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC12HCDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC12HCDG
Discrete Semiconductor Products - Thyristors - TRIACs MAC12HCDG
TRIAC 400V 12A TO220AB

TRIAC 400V 12A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Thyristors Triacs
Product Number MAC12HCDG 300-MAC12HCDG MAC12HCDG-ND MAC12HCDG MAC12HCDG
Product Name Low Power TRIAC up to 1200V 400V 12A 221A Triac TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 400 volts 400 volts
IGT 50 mA 50 mA
IT(RMS) 12 amps 12 amps
Unlock Full Specs
to access all available technical data