DigiKey Datasheets for Thyristors
Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more
| Product Name | Notes |
|---|---|
| SCR 1.25KV 1.25A SC-73 | |
| SCR 1.25KV 1.25A TO-92-3 | |
| SCR 1.2kV 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.2kV 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.2kV 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.2kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.2kV 470A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 1.2kV 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 1.4kV 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.4kV 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.4kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.4kV 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 1.6kV 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.6kV 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 1.6kV 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.6kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.6kV 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 1.8kV 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.8kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 1.8kV 470A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 2.2kV 1557A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 2.4kV 1557A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 2kV 1115A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 2kV 1290A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 2kV 1557A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 2kV 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 2kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 2kV 470A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 400V 1.25A Sensitive Gate Through Hole TO-92-3 | |
| SCR 400V 1.35A Sensitive Gate Through Hole TO-202-3 | |
| SCR 400V 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 400V 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 400V 1900A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 400V 2220A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 400V 2700A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 400V 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR 400V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 600V 1.25A Sensitive Gate Surface Mount SOT-223 | |
| SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3 | |
| SCR 600V 1.35A Sensitive Gate Through Hole TO-202-3 | |
| SCR 600V 1900A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 600V 1A Sensitive Gate Surface Mount SMBflat-3L | |
| SCR 600V 2220A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 600V 2700A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 600V 4A DPAK | |
| SCR 600V 4A IPAK | |
| SCR 600V 800mA Sensitive Gate Surface Mount SOT-223 | |
| SCR 600V 800mA Sensitive Gate Through Hole TO-92-3 | |
| SCR 600V 800MA SOT-223 | |
| SCR 600V 800MA SOT-23-3 | |
| SCR 800V 1.25A Sensitive Gate Surface Mount SMBflat-3L | |
| SCR 800V 1.25A Sensitive Gate Surface Mount SOT-223 | |
| SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3 | |
| SCR 800V 1.35A Sensitive Gate Through Hole TO-202-3 | |
| SCR 800V 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 800V 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk) | |
| SCR 800V 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 800V 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK | |
| SCR 800V 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118) | |
| SCR | |
| TRIAC 600V 4A DPAK | |
| TRIAC 600V 4A IPAK | |
| TRIAC Logic - Sensitive Gate 400V 1A Surface Mount SOT-223 | |
| TRIAC Logic - Sensitive Gate 400V 1A Through Hole TO-92-3 | |
| TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-202-3 | |
| TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-202 | |
| TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73 | |
| TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SMBflat-3L | |
| TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223 | |
| TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92 (TO-226) | |
| TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3 | |
| TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92 | |
| TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-202-3 | |
| TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223 | |
| TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92-3 | |
| TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92 | |
| TRIAC Logic - Sensitive Gate 700V 1A Surface Mount SOT-223 | |
| TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SC-73 | |
| TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223 | |
| TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3 | |
| TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92 | |
| TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-202-3 | |
| TRIAC SENS GATE 600V 1A SC73 | |
| TRIAC SENS GATE 600V 1A TO92-3 | |
| TRIAC SENS GATE 800V 1A TO92-3 | |
| TRIAC Standard 400V 1A Surface Mount SOT-223 | |
| TRIAC Standard 400V 4A Through Hole TO-202-3 | |
| TRIAC Standard 600V 1A Surface Mount 8-SO | |
| TRIAC Standard 600V 1A Surface Mount SOT-223 | |
| TRIAC Standard 600V 1A Through Hole TO-92-3 | |
| TRIAC Standard 600V 4A Through Hole TO-202-3 | |
| TRIAC Standard 800V 1A Through Hole TO-92-3 | |
| TRIAC Standard 800V 4A Through Hole TO-202-3 | |
| TRIAC |
| << Prev |