Manufacturer: ON Semiconductor
Win Source Part Number: 810971-MAC212A10
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz
Triac Type: Standard
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: MAC212A
TRIAC 800V 12A TO220AB Product overview: MAC212A10 from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC212A10 can be used for catalog matching and distributor lookup.
TRIAC Standard 800V 12A Through Hole TO-220AB
TRIAC 800V 12A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 810971-MAC212A10 | 300-MAC212A10 | MAC212A10OS-ND | MAC212A10 |
| Product Name | Triacs - MAC212A10 | 800V 12A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 | TO-220-3 | TO-220; TO-220-3 | TO-220-3 |
| VDRM | 800 volts | 800 volts | ||
| ITSM | 12 amps | |||
| IGT | 50 mA | 50 mA |