TRIAC Logic - Sensitive Gate 400V 1A Surface Mount DO-214 3L
TRIAC SENS GATE 400V 1A DO214
Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:1A; Triac Case Style:DO-214; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:10mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | L4N5RP-ND | L4N5RP | L4N5RP | 11J9191 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac; Peak Repetitive Off State Voltage Littelfuse |
| Package Type | DO-214AA, SMB (3 Leads), Compak | DO-214AA, SMB (3 Leads), Compak | DO-214 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 400 volts | |||
| IGT | 5 mA |