TRIAC Logic - Sensitive Gate 400V 600mA Through Hole TO-92-3
TRIAC SENS GATE 400V 0.6A TO92-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 7920759P | 7920759 | MAC97A8/DG,412-ND | MAC97A8/DG,412 |
| Product Name | TRIACs | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||
| Package Type | TO-92; TO-92 | To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
| Pin Count | 3 | 3 | ||
| Operating Temperature | 125 C (257 F) | 125 C (257 F) |