TRIAC Logic - Sensitive Gate 400V 6A Through Hole TO-251 (V-Pak/I-Pak)
Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:6A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:15mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRIAC SENS GATE 400V 6A TO251
Triacs 400V 6A Sensing 10-10-10-20mA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | L4006V8TP-ND | 71J0769 | L4006V8TP | L4006V8TP |
| Product Name | TRIACs | Triac; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251 | TO-251-3 Short Leads, IPak, TO-251AA | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Standards and Certifications | RoHS | |||
| Pin Count | 3 |