TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-251 (V-Pak/I-Pak)
4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-251AA, VPAK-3 Product overview: L6008V8TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6008V8TP can be used for catalog matching and distributor lookup.
Triacs 600V 8A Sensing 10-10-10-20mA
TRIAC SENS GATE 600V 8A TO251
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | L6008V8TP-ND | 300-L6008V8TP | L6008V8TP | L6008V8TP | 71J0818 |
| Product Name | TRIACs | 600V 8A Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac; Peak Repetitive Off State Voltage Littelfuse |
| Package Type | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 | TO-251-3 Short Leads, IPak, TO-251AA | TO-251 | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | ||
| Standards and Certifications | RoHS | RoHS | |||
| VDRM | 600 volts |