6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
TRIAC Logic - Sensitive Gate 600V 6A Through Hole ITO-220AB
TRIAC SENS GATE 600V 6A ITO220AB Product overview: L6006L6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6006L6TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1068448-L6006L6TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: Lxx06xx
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 6 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 50A, 60A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -1024-L6006L6TP,F935
Triacs 600V 6A Sensing 5-5-5-10mA
TRIAC SENS GATE 600V 6A ITO220AB
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | L6006L6TP | F9358-ND | 300-L6006L6TP | 1068448-L6006L6TP | L6006L6TP | L6006L6TP |
| Product Name | Low Power TRIAC up to 1200V | TRIACs | 600V 6A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts | ||
| VTM | 1.6 volts | |||||
| IT(RMS) | 6 amps | 6 amps | ||||
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | Tube | TO-220-3 Full Pack, Isolated Tab | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |