Littelfuse, Inc. Low Power TRIAC up to 1200V MAC15NG

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Modes High Immunity to dv/dt - 250 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt - 9.0 A/ms minimum at 125°C Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC15M, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Modes High Immunity to dv/dt - 250 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt - 9.0 A/ms minimum at 125°C Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC15M, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC15NG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC15NG
Low Power TRIAC up to 1200V MAC15NG
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Modes High Immunity to dv/dt - 250 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt - 9.0 A/ms minimum at 125°C Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC15M, Date Code Lead-Free Package Available

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 15 Amperes RMS at 80°C Uniform Gate Trigger Currents in Three Modes High Immunity to dv/dt - 250 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt - 9.0 A/ms minimum at 125°C Operational in Three Quadrants, Q1, Q2, and Q3 Device Marking: Logo, Device Type, e.g., MAC15M, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC15NG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 15A Through Hole TO-220AB

TRIAC Standard 800V 15A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC15NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC15NG
Discrete Semiconductor Products - Thyristors - TRIACs MAC15NG
TRIAC 800V 15A TO220AB

TRIAC 800V 15A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs
MAC15NG
Triacs MAC15NG
Triacs THY FP 15A 800V TRI

Triacs THY FP 15A 800V TRI

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Thyristors
Product Number MAC15NG MAC15NG-ND MAC15NG MAC15NG
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 800 volts 800 volts
IGT 35 mA 35 mA
IT(RMS) 15 amps 15 amps
Unlock Full Specs
to access all available technical data