Littelfuse, Inc. Low Power TRIAC up to 1200V MAC212A8G

Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Four Modes (Quadrants) Device Marking: Logo, Device Type, e.g., MAC210 A8, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Four Modes (Quadrants) Device Marking: Logo, Device Type, e.g., MAC210 A8, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC212A8G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC212A8G
Low Power TRIAC up to 1200V MAC212A8G
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Four Modes (Quadrants) Device Marking: Logo, Device Type, e.g., MAC210 A8, Date Code Lead-Free Package Available

This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 600 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Four Modes (Quadrants) Device Marking: Logo, Device Type, e.g., MAC210 A8, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC212A8GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 12A Through Hole TO-220AB

TRIAC Standard 600V 12A Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs THY 12A 600V TRIAC

Triacs THY 12A 600V TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors
Product Number MAC212A8G MAC212A8GOS-ND MAC212A8G
Product Name Low Power TRIAC up to 1200V TRIACs Triacs
VDRM 600 volts
Unlock Full Specs
to access all available technical data