Littelfuse, Inc. Low Power TRIAC up to 1200V MAC4DCN-1G

Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Blocking Voltage to 800 V On-State Current Rating of 4 Arms at 108°C High Immunity to dv/dt 500 V/µs at 125°C High Immunity to di/dt 6.0 A/ms at 125°C Device Marking: Device Type with "M'' truncated, e.g.,MAC4DCM: AC4DCM, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Blocking Voltage to 800 V On-State Current Rating of 4 Arms at 108°C High Immunity to dv/dt 500 V/µs at 125°C High Immunity to di/dt 6.0 A/ms at 125°C Device Marking: Device Type with "M'' truncated, e.g.,MAC4DCM: AC4DCM, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC4DCN-1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC4DCN-1G
Low Power TRIAC up to 1200V MAC4DCN-1G
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Blocking Voltage to 800 V On-State Current Rating of 4 Arms at 108°C High Immunity to dv/dt 500 V/µs at 125°C High Immunity to di/dt 6.0 A/ms at 125°C Device Marking: Device Type with "M'' truncated, e.g.,MAC4DCM: AC4DCM, Date Code Lead-Free Package Available

The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Blocking Voltage to 800 V On-State Current Rating of 4 Arms at 108°C High Immunity to dv/dt 500 V/µs at 125°C High Immunity to di/dt 6.0 A/ms at 125°C Device Marking: Device Type with "M'' truncated, e.g.,MAC4DCM: AC4DCM, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
800V 4A DPAK Triac
300-MAC4DCN-1G
800V 4A DPAK Triac 300-MAC4DCN-1G
TRIAC, 800V V(DRM), 4A I(T)RMS, DPAK-3 Product overview: MAC4DCN-1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DCN-1G can be used for catalog matching and distributor lookup.

TRIAC, 800V V(DRM), 4A I(T)RMS, DPAK-3 Product overview: MAC4DCN-1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DCN-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - MAC4DCN-1GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 4A Surface Mount TO-252, (D-Pak)

TRIAC Standard 800V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC4DCN-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC4DCN-1G
Discrete Semiconductor Products - Thyristors - TRIACs MAC4DCN-1G
TRIAC 800V 4A TO252

TRIAC 800V 4A TO252

Supplier's Site
Sheung Wan, Hong Kong
Triacs THY 4A 800V TRIAC

Triacs THY 4A 800V TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Thyristors
Product Number MAC4DCN-1G 300-MAC4DCN-1G MAC4DCN-1GOS-ND MAC4DCN-1G MAC4DCN-1G
Product Name Low Power TRIAC up to 1200V 800V 4A DPAK Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 800 volts 800 volts
IGT 35 mA 35 mA
IT(RMS) 4 amps 4 amps
Unlock Full Specs
to access all available technical data