TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)
Triacs 600V 4A Sensing 10-10-10-20mA
TRIAC SENS GATE 600V 4A TO252
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | L6004D8TP-ND | L6004D8TP | L6004D8TP | 71J0793 |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac; Peak Repetitive Off State Voltage Littelfuse |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| VDRM | 600 volts | |||
| IGT | 10 mA |