Manufacturer: Littelfuse Inc.
Win Source Part Number: 104562-L6006D6RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 50A, 60A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 600V 6A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 600V 6A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 600V 6A Surface Mount TO-252, (D-Pak)
TRIAC Logic - Sensitive Gate 600V 6A Surface Mount TO-252, (D-Pak)
4 Quadrant Logic Level TRIAC, 600V V(DRM), 6A I(T)RMS, TO-252AA, ROHS COMPLIANT, PLASTIC, DPAK-3/2 Product overview: L6006D6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 6A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6006D6RP can be used for catalog matching and distributor lookup.
Triacs 600V 6A Sensing 5-5-5-10mA
TRIAC SENS GATE 600V 6A TO252
Triac; Peak Repetitive Off State Voltage:-; On State RMS Current:6A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:50A; Holding Current Max:10mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 104562-L6006D6RP | L6006D6RPTR-ND | 300-L6006D6RP | L6006D6RP | L6006D6RP | 11J9258 |
| Product Name | Triacs - L6006D6RP | TRIACs | 600V 6A DPAK Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac; Peak Repetitive Off State Voltage Littelfuse |
| Package Type | TO-252, (D-Pak) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3 | D2PAK; TO-263 (D2PAK) | ||
| VDRM | 600 volts | 600 volts | ||||
| ITSM | 6 amps | |||||
| IGT | 5 mA | 5 mA | ||||
| VGT | 1.3 volts | 1.3 volts |