Littelfuse, Inc. Low Power TRIAC up to 1200V MAC9DG

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 8.0 Amperes RMS at 100°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt 6.5 A/ms minimum at 125°C Device Marking: Logo, Device Type, e.g., MAC9D, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 8.0 Amperes RMS at 100°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt 6.5 A/ms minimum at 125°C Device Marking: Logo, Device Type, e.g., MAC9D, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC9DG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC9DG
Low Power TRIAC up to 1200V MAC9DG
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 8.0 Amperes RMS at 100°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt 6.5 A/ms minimum at 125°C Device Marking: Logo, Device Type, e.g., MAC9D, Date Code Lead-Free Package Available

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 8.0 Amperes RMS at 100°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dv/dt 500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt 6.5 A/ms minimum at 125°C Device Marking: Logo, Device Type, e.g., MAC9D, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
400V 8A 221A Triac
300-MAC9DG
400V 8A 221A Triac 300-MAC9DG
TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC9DG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC9DG can be used for catalog matching and distributor lookup.

TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC9DG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC9DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - MAC9DGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 8A Through Hole TO-220AB

TRIAC Standard 400V 8A Through Hole TO-220AB

Buy Now Datasheet
Triacs - MAC9DG - 880938-MAC9DG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC9DG
880938-MAC9DG
Triacs - MAC9DG 880938-MAC9DG
Manufacturer: Littelfuse Inc. Win Source Part Number: 880938-MAC9DG Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Standard 400 V 8 A Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: MAC9 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 880938-MAC9DG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 400 V 8 A Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: MAC9
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs
MAC9DG
Triacs MAC9DG
Triacs THY 8A 400V TRIAC

Triacs THY 8A 400V TRIAC

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC9DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC9DG
Discrete Semiconductor Products - Thyristors - TRIACs MAC9DG
TRIAC 400V 8A TO220AB

TRIAC 400V 8A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs
Product Number MAC9DG 300-MAC9DG MAC9DGOS-ND 880938-MAC9DG MAC9DG MAC9DG
Product Name Low Power TRIAC up to 1200V 400V 8A 221A Triac TRIACs Triacs - MAC9DG Triacs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 400 volts 400 volts
IGT 50 mA 50 mA
IT(RMS) 8 amps 8 amps
Unlock Full Specs
to access all available technical data