TRIAC SENS GATE 600V 0.8A SOT89 Product overview: LX807MBRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A, SOT89. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A, SOT89. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LX807MBRP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1376660-LX807MBRP
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 110°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LX8
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 800 mA
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9.5A
Current - Gate Trigger (Igt) (Max): 5 mA
Current - Hold (Ih) (Max): 5 mA
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-89
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-89
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-89
THYRISTOR, 600V, 0.8A, SOT-89 ROHS COMPLIANT: YES
TRIAC SENS GATE 600V 0.8A SOT89
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 2133413 | 2133414P | 300-LX807MBRP | 1376660-LX807MBRP | 18-LX807MBRPTR-ND | 91AH7796 | LX807MBRP | LX807MBRP |
| Product Name | Thyristors | Thyristors | 600V 0.8A SOT89 Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Thyristor, 600V, 0.8A, Sot-89 Rohs Compliant Littelfuse | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | Sot-89 | SOT-89 | Tape & Reel (TR) | Tape & Reel | TO-243AA | TO-243AA | TO-243AA | |
| Pin Count | 4 | |||||||
| VDRM | 600 volts | 600 volts | 600 volts | |||||
| ITSM | 0.8000 amps | 0.8000 amps |