Sensitive Gate Triac, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MAC97A8G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC97A8G can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 600mA Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 207262-MAC97A8G
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 600mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Lighting
THY T092 .6A 600V TRIAC LEAD FREE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-MAC97A8G | MAC97A8GOS-ND | 207262-MAC97A8G | 70099817 |
| Product Name | Triac | TRIACs | Triacs - MAC97A8G | THY T092 .6A 600V TRIAC LEAD FREE |
| Standards and Certifications | RoHS | |||
| Package Type | TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-92-3 | |
| VRRM | 600 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |