Littelfuse, Inc. Low Power TRIAC up to 1200V L401E5

Description
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet
Description
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - L401E5 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
L401E5
Low Power TRIAC up to 1200V L401E5
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

Supplier's Site Datasheet
Triacs - L401E5 - 1194203-L401E5 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L401E5
1194203-L401E5
Triacs - L401E5 1194203-L401E5
Manufacturer: Littelfuse Inc. Win Source Part Number: 1194203-L401E5 Packaging: Bulk Mounting Style: Through Hole Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 16.7A, 20A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.littelfuse.com/ Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - On State (It (RMS)) (Maximum): 1A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Lighting, Motor Drive & Control Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1194203-L401E5
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 16.7A, 20A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com/
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - On State (It (RMS)) (Maximum): 1A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Lighting, Motor Drive & Control
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
400V 1A Triac
300-L401E5
400V 1A Triac 300-L401E5
4 Quadrant Logic Level TRIAC, 400V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L401E5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L401E5 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L401E5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L401E5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - L401E5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 1A Through Hole TO-92

TRIAC Logic - Sensitive Gate 400V 1A Through Hole TO-92

Buy Now Datasheet
Triac, Sensitive Gate, 400V 1A To92; Peak Repetitive Off State Voltage Littelfuse - 60K6200 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Sensitive Gate, 400V 1A To92; Peak Repetitive Off State Voltage Littelfuse
60K6200
Triac, Sensitive Gate, 400V 1A To92; Peak Repetitive Off State Voltage Littelfuse 60K6200
TRIAC, SENSITIVE GATE, 400V 1A TO92; Peak Repetitive Off State Voltage:400V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:10mA; MSL:- RoHS Compliant: Yes

TRIAC, SENSITIVE GATE, 400V 1A TO92; Peak Repetitive Off State Voltage:400V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:10mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs
L401E5
Triacs L401E5
Triacs 400V 1A Sensing 5-5-5-5mA

Triacs 400V 1A Sensing 5-5-5-5mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L401E5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L401E5
Discrete Semiconductor Products - Thyristors - TRIACs L401E5
TRIAC SENS GATE 400V 1A TO92

TRIAC SENS GATE 400V 1A TO92

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs
Product Number L401E5 1194203-L401E5 300-L401E5 L401E5-ND 60K6200 L401E5 L401E5
Product Name Low Power TRIAC up to 1200V Triacs - L401E5 400V 1A Triac TRIACs Triac, Sensitive Gate, 400V 1A To92; Peak Repetitive Off State Voltage Littelfuse Triacs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 400 volts 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 1 amps 1 amps
Package Type TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92 TO-226-3, TO-92-3 (TO-226AA)
ITSM 1 amps
Unlock Full Specs
to access all available technical data