TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92 (TO-226)
TRIAC SENS GATE 600V 0.8A TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | MAC997A8G-ND | MAC997A8G |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-226-3, TO-92-3 Long Body |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| VDRM | 600 volts |