Littelfuse, Inc. TRIACs LX803MTRP

Description
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - LX803MTRPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223

Buy Now Datasheet
Triacs - LX803MTRP - 880367-LX803MTRP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - LX803MTRP
880367-LX803MTRP
Triacs - LX803MTRP 880367-LX803MTRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 880367-LX803MTRP Operating Temperature Range: -40°C ~ 110°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 800 mA Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.30.0080 Other Part Number: LX803MTRP-ND, LX803MTRPCT, LX803MTRPDKR, -LX803MTRP, LX803MTRPTR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 880367-LX803MTRP
Operating Temperature Range: -40°C ~ 110°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 800 mA Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.30.0080
Other Part Number: LX803MTRP-ND, LX803MTRPCT, LX803MTRPDKR, -LX803MTRP, LX803MTRPTR

Buy Now Datasheet
Singapore, Singapore
600V 0.8A Triac
300-LX803MTRP
600V 0.8A Triac 300-LX803MTRP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 0.8A I(T)RMS, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-4 Product overview: LX803MTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LX803MTRP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 0.8A I(T)RMS, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-4 Product overview: LX803MTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LX803MTRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - LX803MTRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
LX803MTRP
Discrete Semiconductor Products - Thyristors - TRIACs LX803MTRP
TRIAC SENS GATE 600V 0.8A SOT223

TRIAC SENS GATE 600V 0.8A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Triacs Sen Triac .8A 600V 3 3 3 5 mA

Triacs Sen Triac .8A 600V 3 3 3 5 mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Thyristors
Product Number LX803MTRPTR-ND 880367-LX803MTRP 300-LX803MTRP LX803MTRP LX803MTRP
Product Name TRIACs Triacs - LX803MTRP 600V 0.8A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type TO-261-4, TO-261AA SOT-223 SOT-223 TO-261-4, TO-261AA
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F) -40 to 110 C (-40 to 230 F)
Standards and Certifications RoHS
VDRM 600 volts
Unlock Full Specs
to access all available technical data