Littelfuse, Inc. Low Power SCR up to 1200V MCR12DCNT4G

Description
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device Marking: Device Type, e.g., R12DCN, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device Marking: Device Type, e.g., R12DCN, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR12DCNT4G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR12DCNT4G
Low Power SCR up to 1200V MCR12DCNT4G
The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device Marking: Device Type, e.g., R12DCN, Date Code Lead-Free Package Available

The Silicon Controlled Rectifier is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Passivated Die for Reliability and Uniformity Low Level Triggering and Holding Characteristics Device Marking: Device Type, e.g., R12DCN, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR12DCNT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 800V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - MCR12DCNT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 800V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - MCR12DCNT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 800V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR12DCNT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR12DCNT4G
Discrete Semiconductor Products - Thyristors - SCRs MCR12DCNT4G
SCR 800V 12A DPAK

SCR 800V 12A DPAK

Supplier's Site
Sheung Wan, Hong Kong
SCRs 800V 12A

SCRs 800V 12A

Buy Now Datasheet
SCR 800V 12A DPAK

SCR 800V 12A DPAK

Supplier's Site Datasheet
Scr, 12A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 81Y6510 - Newark, An Avnet Company
Chicago, IL, United States
Scr, 12A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
81Y6510
Scr, 12A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 81Y6510
SCR, 12A, 800V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:20mA; Current It av:7.8A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-252; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes

SCR, 12A, 800V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:20mA; Current It av:7.8A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-252; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR12DCNT4G MCR12DCNT4GOSCT-ND MCR12DCNT4G MCR12DCNT4G MCR12DCNT4G 81Y6510
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Scr, 12A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts 800 volts
IGT 20 mA
VGT 1 volts
IT(RMS) 12 amps 12 amps 12 amps
Unlock Full Specs
to access all available technical data