Littelfuse, Inc. Low Power TRIAC up to 1200V MAC15-8G

Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 800 V All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Three Modes (MAC15 Series) or Four Modes (MAC15 A Series) Device Marking: Logo, Device Type, e.g., MAC15 A6, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 800 V All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Three Modes (MAC15 Series) or Four Modes (MAC15 A Series) Device Marking: Logo, Device Type, e.g., MAC15 A6, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC15-8G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC15-8G
Low Power TRIAC up to 1200V MAC15-8G
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 800 V All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Three Modes (MAC15 Series) or Four Modes (MAC15 A Series) Device Marking: Logo, Device Type, e.g., MAC15 A6, Date Code Lead-Free Package Available

This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 800 V All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Three Modes (MAC15 Series) or Four Modes (MAC15 A Series) Device Marking: Logo, Device Type, e.g., MAC15 A6, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC15-8G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 15A Through Hole TO-220AB

TRIAC Standard 600V 15A Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs
MAC15-8G
Triacs MAC15-8G
Triacs THY 15A 600V TRIAC

Triacs THY 15A 600V TRIAC

Buy Now Datasheet
TRIACs MAC15-8G
TRIAC 600V 15A TO220AB

TRIAC 600V 15A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC15-8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC15-8G
Discrete Semiconductor Products - Thyristors - TRIACs MAC15-8G
TRIAC 600V 15A TO220AB

TRIAC 600V 15A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Triacs Triacs
Product Number MAC15-8G MAC15-8G-ND MAC15-8G MAC15-8G MAC15-8G
Product Name Low Power TRIAC up to 1200V TRIACs Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 600 volts 600 volts
IGT 50 mA 50 mA
IT(RMS) 15 amps 15 amps
Unlock Full Specs
to access all available technical data