STMicroelectronics, Inc. Discrete Semiconductor Products - Thyristors - DIACs, SIDACs LIC01-195H

Description
Win Source Part Number: 997204-LIC01-195H Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Series: ASD™ Package: Tube Standard Package: 3,000 Current - Hold (Ih) (Max): 50 mA Voltage - Breakover: 195 ~ 230V Current - Peak Output: 1.2 A Current - Breakover: 500 µA Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: I-PAK Temperature Range - Operating: -20°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Base Product Number: LIC01 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 997204-LIC01-195H Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Series: ASD™ Package: Tube Standard Package: 3,000 Current - Hold (Ih) (Max): 50 mA Voltage - Breakover: 195 ~ 230V Current - Peak Output: 1.2 A Current - Breakover: 500 µA Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: I-PAK Temperature Range - Operating: -20°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Base Product Number: LIC01 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - 997204-LIC01-195H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
997204-LIC01-195H
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs 997204-LIC01-195H
Win Source Part Number: 997204-LIC01-195H Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Series: ASD™ Package: Tube Standard Package: 3,000 Current - Hold (Ih) (Max): 50 mA Voltage - Breakover: 195 ~ 230V Current - Peak Output: 1.2 A Current - Breakover: 500 µA Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: I-PAK Temperature Range - Operating: -20°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Base Product Number: LIC01 Product Status: Obsolete

Win Source Part Number: 997204-LIC01-195H
Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Series: ASD™
Package: Tube
Standard Package: 3,000
Current - Hold (Ih) (Max): 50 mA
Voltage - Breakover: 195 ~ 230V
Current - Peak Output: 1.2 A
Current - Breakover: 500 µA
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: I-PAK
Temperature Range - Operating: -20°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Base Product Number: LIC01
Product Status: Obsolete

Buy Now Datasheet
DIACs, SIDACs - LIC01-195H-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
LIC01-195H-ND
DIACs, SIDACs LIC01-195H-ND
Diac/Sidac Thyristor 195 ~ 230V I-PAK

Diac/Sidac Thyristor 195 ~ 230V I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - LIC01-195H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
LIC01-195H
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs LIC01-195H
DIAC 195-230V 1.2A IPAK

DIAC 195-230V 1.2A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 997204-LIC01-195H LIC01-195H-ND LIC01-195H
Product Name Discrete Semiconductor Products - Thyristors - DIACs, SIDACs DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type SCR; Diac; Sidac Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CAH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T720N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details