Littelfuse, Inc. Low Power SCR up to 1200V MCR12DG

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80 °C High Surge Current Capability - 100 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT an IH Specified for Ease of Design High Immunity to dv/dt - 100 V/ µsec Minimum at 125 ° C Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80 °C High Surge Current Capability - 100 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT an IH Specified for Ease of Design High Immunity to dv/dt - 100 V/ µsec Minimum at 125 ° C Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR12DG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR12DG
Low Power SCR up to 1200V MCR12DG
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80 °C High Surge Current Capability - 100 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT an IH Specified for Ease of Design High Immunity to dv/dt - 100 V/ µsec Minimum at 125 ° C Lead-Free Package Available

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80 °C High Surge Current Capability - 100 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT an IH Specified for Ease of Design High Immunity to dv/dt - 100 V/ µsec Minimum at 125 ° C Lead-Free Package Available

Supplier's Site Datasheet
SCRs - F11475-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 12A Standard Recovery Through Hole TO-220AB

SCR 400V 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 400V 12A

SCRs 400V 12A

Buy Now Datasheet
Scr Thyristor, 12A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 45J0820 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 12A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
45J0820
Scr Thyristor, 12A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 45J0820
SCR THYRISTOR, 12A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:20mA; Average On State Current:-; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 12A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:20mA; Average On State Current:-; On State RMS Current:12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors
Product Number MCR12DG F11475-ND MCR12DG 45J0820
Product Name Low Power SCR up to 1200V SCRs SCRs Scr Thyristor, 12A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS
VDRM 400 volts
IGT 20 mA
VGT 1 volts
IT(RMS) 12 amps
Unlock Full Specs
to access all available technical data