WeEn Semiconductors SCRs MCR08BT1,115

Description
SCR 200V 800mA Sensitive Gate Surface Mount SC-73
Request a Quote Datasheet
Description
SCR 200V 800mA Sensitive Gate Surface Mount SC-73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-1191-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 800mA Sensitive Gate Surface Mount SC-73

SCR 200V 800mA Sensitive Gate Surface Mount SC-73

Buy Now Datasheet
SCRs - 1740-1191-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 800mA Sensitive Gate Surface Mount SC-73

SCR 200V 800mA Sensitive Gate Surface Mount SC-73

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1078269-MCR08BT1,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1078269-MCR08BT1,115
Discrete Semiconductor Products - Thyristors - SCRs 1078269-MCR08BT1,115
Win Source Part Number: 1078269-MCR08BT1,115 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 500 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 100 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A SCR Type: Sensitive Gate Package / Case: TO-261-4, TO-261AA Supplier Device Package: SC-73 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 934056931115,MCR08BT 1 T/R-ND,568-11221-1-N D,1740-1191-6,568-11 221-2-ND,1740-1191-2 ,1740-1191-1,MCR08BT 1 T/R,568-11221-2,MCR0 8BT1,115-ND,568-1122 1-6,568-11221-1,568- 11221-6-ND Base Product Number: MCR08

Win Source Part Number: 1078269-MCR08BT1,115
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 500 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9A
SCR Type: Sensitive Gate
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SC-73
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 934056931115,MCR08BT1 T/R-ND,568-11221-1-ND,1740-1191-6,568-11221-2-ND,1740-1191-2,1740-1191-1,MCR08BT1 T/R,568-11221-2,MCR08BT1,115-ND,568-11221-6,568-11221-1,568-11221-6-ND
Base Product Number: MCR08

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR08BT1,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR08BT1,115
Discrete Semiconductor Products - Thyristors - SCRs MCR08BT1,115
SCR 200V 800MA SC73

SCR 200V 800MA SC73

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1740-1191-2-ND 1078269-MCR08BT1,115 MCR08BT1,115
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T740N22TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details