Littelfuse, Inc. 250V 8A 221A Triac MAC3030-8G

Description
4 Quadrant Logic Level TRIAC, 250V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-07, 3 PIN Product overview: MAC3030-8G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 250V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC3030-8G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Quadrant Logic Level TRIAC, 250V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-07, 3 PIN Product overview: MAC3030-8G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 250V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC3030-8G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 8A 221A Triac
300-MAC3030-8G
250V 8A 221A Triac 300-MAC3030-8G
4 Quadrant Logic Level TRIAC, 250V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-07, 3 PIN Product overview: MAC3030-8G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 250V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC3030-8G can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 250V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-07, 3 PIN Product overview: MAC3030-8G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 250V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC3030-8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - MAC3030-8GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 250V 8A Through Hole TO-220AB

TRIAC Standard 250V 8A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376676-MAC3030-8G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376676-MAC3030-8G
Discrete Semiconductor Products - Thyristors - TRIACs 1376676-MAC3030-8G
Win Source Part Number: 1376676-MAC3030-8G Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Package: Box Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220AB Base Product Number: MAC3030 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Standard Voltage - Off State: 250 V Current - On State (It (RMS)) (Max): 8 A Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz Current - Gate Trigger (Igt) (Max): 50 mA Current - Hold (Ih) (Max): 50 mA

Win Source Part Number: 1376676-MAC3030-8G
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Package: Box
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Base Product Number: MAC3030
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Standard
Voltage - Off State: 250 V
Current - On State (It (RMS)) (Max): 8 A
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
Current - Gate Trigger (Igt) (Max): 50 mA
Current - Hold (Ih) (Max): 50 mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC3030-8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC3030-8G
Discrete Semiconductor Products - Thyristors - TRIACs MAC3030-8G
TRIAC 250V 8A TO220AB

TRIAC 250V 8A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs THY 8A 250V TRIAC

Triacs THY 8A 250V TRIAC

Buy Now Datasheet
Triac, 250V, 8A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 41K9932 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 250V, 8A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
41K9932
Triac, 250V, 8A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 41K9932
TRIAC, 250V, 8A, TO-220AB; Peak Repetitive Off State Voltage:250V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:80A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 250V, 8A, TO-220AB; Peak Repetitive Off State Voltage:250V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:80A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number 300-MAC3030-8G MAC3030-8GOS-ND 1376676-MAC3030-8G MAC3030-8G MAC3030-8G 41K9932
Product Name 250V 8A 221A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 250V, 8A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
Package Type TO-220; TO-220-3 Box TO-220-3 TO-220; TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 250 volts 250 volts
ITSM 8 amps
IGT 50 mA 50 mA
Unlock Full Specs
to access all available technical data