Littelfuse, Inc. TRIACs L6008V6TP

Description
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote
Description
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse Triac (part number 71J0817) is an 8 Amp bidirectional solid-state switch designed for AC switching and phase control applications. It is suitable for use in motor speed controls, lighting controls, and static switching relays. The device features a peak repetitive off-state voltage of 600V and an on-state RMS current rating of 8A. This Triac operates in multiple quadrants, with sensitive types ensuring gate control in Quadrants I and IV, while standard types operate in Quadrants I and III. The device has a maximum gate trigger voltage of 1.3V and a peak non-repetitive surge current capability of 46A. It is RoHS compliant and constructed with glass-passivated junctions, providing enhanced reliability and performance. The product is packaged in a TO-251 case style and is designed for applications requiring solid-state switching, which eliminates arcing and contact bounce, thereby reducing voltage transients. It is particularly effective in circuits with inductive loads that demand high commutation performance.

Datasheet Summary
Powered by GS/AI

The Littelfuse Triac (part number 71J0817) is an 8 Amp bidirectional solid-state switch designed for AC switching and phase control applications. It is suitable for use in motor speed controls, lighting controls, and static switching relays. The device features a peak repetitive off-state voltage of 600V and an on-state RMS current rating of 8A. This Triac operates in multiple quadrants, with sensitive types ensuring gate control in Quadrants I and IV, while standard types operate in Quadrants I and III. The device has a maximum gate trigger voltage of 1.3V and a peak non-repetitive surge current capability of 46A. It is RoHS compliant and constructed with glass-passivated junctions, providing enhanced reliability and performance. The product is packaged in a TO-251 case style and is designed for applications requiring solid-state switching, which eliminates arcing and contact bounce, thereby reducing voltage transients. It is particularly effective in circuits with inductive loads that demand high commutation performance.

Suppliers

Company
Product
Description
Supplier Links
TRIACs - L6008V6TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-251 (V-Pak/I-Pak)

TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 600V 8A Sensing 5-5-5-10mA

Triacs 600V 8A Sensing 5-5-5-10mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L6008V6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L6008V6TP
Discrete Semiconductor Products - Thyristors - TRIACs L6008V6TP
TRIAC SENS GATE 600V 8A TO251

TRIAC SENS GATE 600V 8A TO251

Supplier's Site
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J0817 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J0817
Triac; Peak Repetitive Off State Voltage Littelfuse 71J0817
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:10mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:10mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Triacs Triacs
Product Number L6008V6TP-ND L6008V6TP L6008V6TP 71J0817
Product Name TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts
IGT 5 mA
Unlock Full Specs
to access all available technical data