TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92
TRIAC SENS GATE 600V 0.8A TO92
Triacs Sen Triac .8A 600V 3 3 3 5 Ma
TRIAC, SENSITIVE GATE, 600V, 800mA TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:800mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8A; Holding Current Max:5mA; MSL:-RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | LX803MERPTR-ND | LX803MERP | LX803MERP | 08N1949 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac, Sensitive Gate, 600V, 800Ma To-92; Peak Repetitive Off State Voltage Littelfuse |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92 | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| VDRM | 600 volts |