This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-State Current Rating of 8.0 Amperes RMS at 100°C Uniform Gate Trigger Currents in Three Modes High Immunity to dv/dt 250 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating di/dt 6.5 A/ms minimum at 125°C Device Marking: Logo, Device Type, e.g., MAC8D, Date Code Lead-Free Package Available
TRIAC Standard 800V 8A Through Hole TO-220AB
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1065634-MAC8NG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Triac, 800 V, 35 mA, 8 A, 40 mA, 1.5 V RoHS Compliant: Yes
TRIAC 800V 8A TO220AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | MAC8NG | MAC8NGOS-ND | 1065634-MAC8NG | MAC8NG | 90W4472 | MAC8NG |
| Product Name | Low Power TRIAC up to 1200V | TRIACs | Triacs - MAC8NG | Triacs | Triac, 800 V, 35 Ma, 8 A, 40 Ma, 1.5 V Rohs Compliant Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||||
| VDRM | 800 volts | 800 volts | 800 volts | |||
| IGT | 35 mA | 35 mA | 35 mA | |||
| IT(RMS) | 8 amps | 8 amps |