Littelfuse, Inc. Low Power TRIAC up to 1200V L6008R6TP

Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - L6008R6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
L6008R6TP
Low Power TRIAC up to 1200V L6008R6TP
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Singapore, Singapore
600V 8A Triac
300-L6008R6TP
600V 8A Triac 300-L6008R6TP
TRIAC SENS GATE 600V 8A TO220AB Product overview: L6008R6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6008R6TP can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 8A TO220AB Product overview: L6008R6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6008R6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1007350-L6008R6TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1007350-L6008R6TP
Discrete Semiconductor Products - Thyristors - TRIACs 1007350-L6008R6TP
Win Source Part Number: 1007350-L6008R6TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 500 Current - Hold (Ih) (Max): 10 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 5 mA Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 85A Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -1024-L6008R6TP,F936 1

Win Source Part Number: 1007350-L6008R6TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 500
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 85A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -1024-L6008R6TP,F9361

Buy Now Datasheet
TRIACs - F9361-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9361-ND
TRIACs F9361-ND
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB

TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 600V 8A 5-5-5-10mA

Triacs 600V 8A 5-5-5-10mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L6008R6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L6008R6TP
Discrete Semiconductor Products - Thyristors - TRIACs L6008R6TP
TRIAC SENS GATE 600V 8A TO220AB

TRIAC SENS GATE 600V 8A TO220AB

Supplier's Site
Triac, 600V, 8A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 05AC8546 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 8A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
05AC8546
Triac, 600V, 8A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 05AC8546
TRIAC, 600V, 8A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes

TRIAC, 600V, 8A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):8A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Triacs Triacs Thyristors Thyristors Triacs Triacs
Product Number L6008R6TP 300-L6008R6TP 1007350-L6008R6TP F9361-ND L6008R6TP L6008R6TP 05AC8546
Product Name Low Power TRIAC up to 1200V 600V 8A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 8A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
VDRM 600 volts 600 volts 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 8 amps 8 amps 8 amps
Standards and Certifications RoHS RoHS
Package Type Tube Tube TO-220; TO-220-3 TO-220-3 TO-220; TO-220AB
Unlock Full Specs
to access all available technical data