TRIAC Logic - Sensitive Gate 400V 800mA Surface Mount DO-214 3L
TRIAC SENS GATE 400V 0.8A DO214
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | L4X5TR-ND | L4X5RP | L4X5RP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | DO-214AA, SMB (3 Leads), Compak | DO-214AA, SMB (3 Leads), Compak | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| VDRM | 400 volts |