Manufacturer: ON Semiconductor
Win Source Part Number: 766890-MAC15-010
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 150A @ 60Hz
Triac Type: Standard
Part Status: Obsolete(EOL)
Family Name: MAC15
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 15A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 40mA
Introduction Date: March 07, 2000
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
TRIAC 800V 15A TO220AB Product overview: MAC15-010 from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC15-010 can be used for catalog matching and distributor lookup.
TRIAC Standard 800V 15A Through Hole TO-220AB
TRIAC 800V 15A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 766890-MAC15-010 | 300-MAC15-010 | MAC15-010-ND | MAC15-010 |
| Product Name | Triacs - MAC15-010 | 800V 15A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 | TO-220-3 | TO-220; TO-220-3 | TO-220-3 |
| VDRM | 800 volts | 800 volts | ||
| ITSM | 15 amps | |||
| IGT | 50 mA | 50 mA |