New 0.8Amp bi-directional solid state switch series offering direct interface to microprocessor drivers in economical TO-92 and surface mount packages. The die voltage blocking junctions are glass-passivated to ensure long term reliability and parametric stability.The LX8 Series is especially designed for low current applications such as heating controls in hair care products, as well as replacement of mechanical switch contacts where long life is required. RoHS Compliant Blocking voltage (VDRM) capability - to 600 V Surge capability >9.5 A Static dv/dt > 10V/μs Through hole and surface mount packages
TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92
4 Quadrant Logic Level TRIAC, 400V V(DRM), 0.8A I(T)RMS, TO-92, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: LX803DE from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LX803DE can be used for catalog matching and distributor lookup.
Win Source Part Number: 966126-LX803DE
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 2,500
Current - Hold (Ih) (Max): 5 mA
Configuration: Single
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 3 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 9.5A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -LX803DE
TRIAC SENS GATE 400V 0.8A TO92
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | LX803DE | LX803DE-ND | 300-LX803DE | 966126-LX803DE | LX803DE |
| Product Name | Low Power TRIAC up to 1200V | TRIACs | 400V 0.8A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| VDRM | 400 volts | 400 volts | 400 volts | ||
| VTM | 1.6 volts | ||||
| IT(RMS) | 0.8000 amps | 0.8000 amps | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | Bulk | TO-226-3, TO-92-3 (TO-226AA) | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |