Littelfuse, Inc. Low Power TRIAC up to 1200V MAC4DHMT4G

Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g.,MAC4DHM: AC4DHM, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g.,MAC4DHM: AC4DHM, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC4DHMT4G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC4DHMT4G
Low Power TRIAC up to 1200V MAC4DHMT4G
The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g.,MAC4DHM: AC4DHM, Date Code Lead-Free Package Available

The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking Voltage to 600 V On-State Current Rating of 4 Arms at 93°C Low Level Triggering and Holding Characteristics Device Marking: Device Type with "M'' truncated, e.g.,MAC4DHM: AC4DHM, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC4DHMT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - MAC4DHMT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - MAC4DHMT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Singapore, Singapore
4A 600V DPAK Triac
300-MAC4DHMT4G
4A 600V DPAK Triac 300-MAC4DHMT4G
4A Logic Level TRIAC, 600V, DPAK-3 Product overview: MAC4DHMT4G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A, 600V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DHMT4G can be used for catalog matching and distributor lookup.

4A Logic Level TRIAC, 600V, DPAK-3 Product overview: MAC4DHMT4G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A, 600V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC4DHMT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC4DHMT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC4DHMT4G
Discrete Semiconductor Products - Thyristors - TRIACs MAC4DHMT4G
TRIAC SENS GATE 600V 4A TO252

TRIAC SENS GATE 600V 4A TO252

Supplier's Site
Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse - 41K9936 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse
41K9936
Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse 41K9936
TRIAC, 600V, 4A, D-PAK; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:40A; Holding Current Max:15mA; Product Range:- RoHS Compliant: Yes

TRIAC, 600V, 4A, D-PAK; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:40A; Holding Current Max:15mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC SENS GATE 600V 4A DPAK

TRIAC SENS GATE 600V 4A DPAK

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
MAC4DHMT4G
Triode/MOS Tube/Transistor >> TRIACs MAC4DHMT4G
15mA 5mA 600V TO-252(DPAK) TRIACs ROHS

15mA 5mA 600V TO-252(DPAK) TRIACs ROHS

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Triacs
Product Number MAC4DHMT4G MAC4DHMT4GOSCT-ND 300-MAC4DHMT4G MAC4DHMT4G 41K9936 MAC4DHMT4G MAC4DHMT4G
Product Name Low Power TRIAC up to 1200V TRIACs 4A 600V DPAK Triac Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 4A, D-Pak; Peak Repetitive Off State Voltage Littelfuse TRIACs Triode/MOS Tube/Transistor >> TRIACs
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts
IGT 5 mA 5 mA 5 mA
IT(RMS) 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data