Littelfuse, Inc. Low Power TRIAC up to 1200V MAC15A6G

Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 800 V All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Three Modes (MAC15 Series) or Four Modes (MAC15 A Series) Device Marking: Logo, Device Type, e.g., MAC15 A6, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 800 V All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Three Modes (MAC15 Series) or Four Modes (MAC15 A Series) Device Marking: Logo, Device Type, e.g., MAC15 A6, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC15A6G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC15A6G
Low Power TRIAC up to 1200V MAC15A6G
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 800 V All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Three Modes (MAC15 Series) or Four Modes (MAC15 A Series) Device Marking: Logo, Device Type, e.g., MAC15 A6, Date Code Lead-Free Package Available

This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 800 V All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Three Modes (MAC15 Series) or Four Modes (MAC15 A Series) Device Marking: Logo, Device Type, e.g., MAC15 A6, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - MAC15A6GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 15A Through Hole TO-220AB

TRIAC Standard 400V 15A Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
400V 15A 221A Triac
300-MAC15A6G
400V 15A 221A Triac 300-MAC15A6G
4 Quadrant Logic Level TRIAC, 400V V(DRM), 15A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN Product overview: MAC15A6G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 15A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC15A6G can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 15A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-09, 3 PIN Product overview: MAC15A6G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 15A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC15A6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - MAC15A6G - 1211632-MAC15A6G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC15A6G
1211632-MAC15A6G
Triacs - MAC15A6G 1211632-MAC15A6G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1211632-MAC15A6G Packaging: Bulk Mounting Style: Through Hole Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 150A at 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 15A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 40mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: MAC15 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1211632-MAC15A6G
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 150A at 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 15A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 40mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: MAC15
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors Triacs Triacs
Product Number MAC15A6G MAC15A6GOS-ND 300-MAC15A6G 1211632-MAC15A6G
Product Name Low Power TRIAC up to 1200V TRIACs 400V 15A 221A Triac Triacs - MAC15A6G
Standards and Certifications RoHS
VDRM 400 volts 400 volts
IGT 50 mA 50 mA
IT(RMS) 15 amps
Unlock Full Specs
to access all available technical data