Triac, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MAC15SNG from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC15SNG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 073222-MAC15SNG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 15A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: TO-220AB
TRIAC Logic - Sensitive Gate 800V 15A Through Hole TO-220
TRIAC SENS GATE 800V 15A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-MAC15SNG | 073222-MAC15SNG | MAC15SNG-ND | MAC15SNG |
| Product Name | TO-220 Triac | Triacs - MAC15SNG | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Pin Count | 3 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220-3 | |
| VDRM | 800 volts | 800 volts |