TRIAC Logic - Sensitive Gate 600V 4A Surface Mount TO-252, (D-Pak)
Triacs 600V 4A Sensing 5-5-5-5mA
TRIAC, 600V, 4A, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252AA; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes
TRIAC SENS GATE 600V 4A TO252
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | L6004D5TP-ND | L6004D5TP | 05AC8545 | L6004D5TP |
| Product Name | TRIACs | Triacs | Triac, 600V, 4A, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Standards and Certifications | RoHS | |||
| VDRM | 600 volts | 600 volts |