Micro Commercial Components Corp. DIACs, SIDACs LLDB3-TP

Description
Diac/Sidac Thyristor 28 ~ 36V Mini MELF
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 28 ~ 36V Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - LLDB3-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
LLDB3-TPMSTR-ND
DIACs, SIDACs LLDB3-TPMSTR-ND
Diac/Sidac Thyristor 28 ~ 36V Mini MELF

Diac/Sidac Thyristor 28 ~ 36V Mini MELF

Buy Now Datasheet
Diacs, Sidacs - LLDB3-TP - 1052619-LLDB3-TP - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - LLDB3-TP
1052619-LLDB3-TP
Diacs, Sidacs - LLDB3-TP 1052619-LLDB3-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1052619-LLDB3-TP Packaging: Reel - TR Voltage - Breakover: 28 to 36V Current - Peak Output: 2A Current - Breakover: 50μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: Mini MELF Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1052619-LLDB3-TP
Packaging: Reel - TR
Voltage - Breakover: 28 to 36V
Current - Peak Output: 2A
Current - Breakover: 50μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: Mini MELF
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - LLDB3-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
LLDB3-TP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs LLDB3-TP
DIAC 28-36V 2A MINIMELF

DIAC 28-36V 2A MINIMELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number LLDB3-TPMSTR-ND 1052619-LLDB3-TP LLDB3-TP
Product Name DIACs, SIDACs Diacs, Sidacs - LLDB3-TP Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type Diac; Sidac SCR; Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Scr Thyristor, 1.6Kv, 635A Rohs Compliant Infineon - 42AH1764 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B662-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details