Littelfuse, Inc. Low Power TRIAC up to 1200V L6004V3

Description
4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - L6004V3 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
L6004V3
Low Power TRIAC up to 1200V L6004V3
4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Singapore, Singapore
600V 4A Triac
300-L6004V3
600V 4A Triac 300-L6004V3
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-251, VPAK-3 Product overview: L6004V3 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6004V3 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-251, VPAK-3 Product overview: L6004V3 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6004V3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - L6004V3-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251 (V-Pak/I-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Triacs - L6004V3 - 1194323-L6004V3 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L6004V3
1194323-L6004V3
Triacs - L6004V3 1194323-L6004V3
Manufacturer: Littelfuse Inc. Win Source Part Number: 1194323-L6004V3 Packaging: Bulk Mounting Style: Through Hole Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.littelfuse.com/ Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 3mA Current - Hold (Ih) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1194323-L6004V3
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-251 (V-Pak/I-Pak)
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.littelfuse.com/
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 3mA
Current - Hold (Ih) (Maximum): 5mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
TRIACs L6004V3
TRIAC SENS GATE 600V 4A TO251

TRIAC SENS GATE 600V 4A TO251

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L6004V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L6004V3
Discrete Semiconductor Products - Thyristors - TRIACs L6004V3
TRIAC SENS GATE 600V 4A TO251

TRIAC SENS GATE 600V 4A TO251

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number L6004V3 300-L6004V3 L6004V3-ND 1194323-L6004V3 L6004V3 L6004V3
Product Name Low Power TRIAC up to 1200V 600V 4A Triac TRIACs Triacs - L6004V3 TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 4 amps 4 amps
Package Type TO-251-3 IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data