Littelfuse, Inc. Low Power TRIAC up to 1200V L4X8E5

Description
0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A
Request a Quote Datasheet
Description
0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - L4X8E5 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
L4X8E5
Low Power TRIAC up to 1200V L4X8E5
0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A

0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A

Supplier's Site
Singapore, Singapore
400V 0.8A Triac
300-L4X8E5
400V 0.8A Triac 300-L4X8E5
4 Quadrant Logic Level TRIAC, 400V V(DRM), 0.8A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L4X8E5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L4X8E5 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 0.8A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L4X8E5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L4X8E5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - L4X8E5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92

TRIAC Logic - Sensitive Gate 400V 800mA Through Hole TO-92

Buy Now Datasheet
Triac, Sens Gate, 400V, 800Ma To-92; Peak Repetitive Off State Voltage Littelfuse - 11J9195 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Sens Gate, 400V, 800Ma To-92; Peak Repetitive Off State Voltage Littelfuse
11J9195
Triac, Sens Gate, 400V, 800Ma To-92; Peak Repetitive Off State Voltage Littelfuse 11J9195
TRIAC, SENS GATE, 400V, 800mA TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8.3A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, SENS GATE, 400V, 800mA TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:800mA; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8.3A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
TRIACs L4X8E5
TRIAC SENS GATE 400V 0.8A TO92

TRIAC SENS GATE 400V 0.8A TO92

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L4X8E5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L4X8E5
Discrete Semiconductor Products - Thyristors - TRIACs L4X8E5
TRIAC SENS GATE 400V 0.8A TO92

TRIAC SENS GATE 400V 0.8A TO92

Supplier's Site
Sheung Wan, Hong Kong
Triacs
L4X8E5
Triacs L4X8E5
Triacs 400V .8A Sensing 5-5-5-5mA

Triacs 400V .8A Sensing 5-5-5-5mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number L4X8E5 300-L4X8E5 L4X8E5-ND 11J9195 L4X8E5 L4X8E5 L4X8E5
Product Name Low Power TRIAC up to 1200V 400V 0.8A Triac TRIACs Triac, Sens Gate, 400V, 800Ma To-92; Peak Repetitive Off State Voltage Littelfuse TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS RoHS
VDRM 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 0.8000 amps 0.8000 amps
Package Type TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data