onsemi SCRs - Single - MCR100-6G MCR100-6G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 093140-MCR100-6G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Family Name: MCR100-6 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Alternative Parts (Cross-Reference): MCR100-6; MCR100-6 A1G; FS0102DA00BU; BT169D AMO; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Thailand, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 093140-MCR100-6G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Family Name: MCR100-6 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Alternative Parts (Cross-Reference): MCR100-6; MCR100-6 A1G; FS0102DA00BU; BT169D AMO; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Thailand, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR100-6G - 093140-MCR100-6G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR100-6G
093140-MCR100-6G
SCRs - Single - MCR100-6G 093140-MCR100-6G
Manufacturer: ON Semiconductor Win Source Part Number: 093140-MCR100-6G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Family Name: MCR100-6 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Alternative Parts (Cross-Reference): MCR100-6; MCR100-6 A1G; FS0102DA00BU; BT169D AMO; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Thailand, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 093140-MCR100-6G
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
SCR Type: Sensitive Gate
Family Name: MCR100-6
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3
Alternative Parts (Cross-Reference): MCR100-6; MCR100-6 A1G; FS0102DA00BU; BT169D AMO;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
SCRs - MCR100-6GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 400V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR100-6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR100-6G
Discrete Semiconductor Products - Thyristors - SCRs MCR100-6G
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site
Fort Worth, TX, USA
SCR; TO-92; 10A Itsm; 0.8A; 75C/W (Max.); +110; -40, Lead Free
70099581
SCR; TO-92; 10A Itsm; 0.8A; 75C/W (Max.); +110; -40, Lead Free 70099581
SCR; TO-92; 10A Itsm; 0.8A; 75C/W (Max.); +110; -40, Lead Free

SCR; TO-92; 10A Itsm; 0.8A; 75C/W (Max.); +110; -40, Lead Free

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 093140-MCR100-6G MCR100-6GOS-ND MCR100-6G MCR100-6G 70099581
Product Name SCRs - Single - MCR100-6G SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCR; TO-92; 10A Itsm; 0.8A; 75C/W (Max.); +110; -40, Lead Free
Thyristor Type SCR SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 16RIA80M - 1121443-16RIA80M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B521-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details