Manufacturer: Littelfuse Inc.
Win Source Part Number: 880370-LX807MTRP
Operating Temperature Range: -40°C ~ 110°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 800 mA Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.30.0080
Other Part Number: LX807MTRPTR, LX807MTRPDKR, -LX807MTRP, LX807MTRP-ND, LX807MTRPCT
4 Quadrant Logic Level TRIAC, 600V V(DRM), 0.8A I(T)RMS, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-4 Product overview: LX807MTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LX807MTRP can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount SOT-223
TRIAC SENS GATE 600V 0.8A SOT223
Triacs Sen Triac .8A 600V 5 5 5 7 mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 880370-LX807MTRP | 300-LX807MTRP | LX807MTRPTR-ND | LX807MTRP | LX807MTRP |
| Product Name | Triacs - LX807MTRP | 600V 0.8A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | SOT-223 | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Standards and Certifications | RoHS | ||||
| VDRM | 600 volts |