onsemi TRIACs NYE08-10B6ST1G

Description
PROTECTED TRIAC, 600 V, 0.8 A
Request a Quote Datasheet
Description
PROTECTED TRIAC, 600 V, 0.8 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 488-NYE08-10B6ST1G-ND - DigiKey
Thief River Falls, MN, United States
PROTECTED TRIAC, 600 V, 0.8 A

PROTECTED TRIAC, 600 V, 0.8 A

Buy Now Datasheet
Triacs - NYE08-10B6ST1G - 1083049-NYE08-10B6ST1G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - NYE08-10B6ST1G
1083049-NYE08-10B6ST1G
Triacs - NYE08-10B6ST1G 1083049-NYE08-10B6ST1G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083049-NYE08-10B6ST 1G Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 4 Hold Current: 25 mA Categories: Triacs Case / Package: SOT-223 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant RMS Current (Irms): 800 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083049-NYE08-10B6ST1G
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 4
Hold Current: 25 mA
Categories: Triacs
Case / Package: SOT-223
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
RMS Current (Irms): 800 mA

Buy Now
Singapore, Singapore
600V 8A Triac
300-NYE08-10B6ST1G
600V 8A Triac 300-NYE08-10B6ST1G
Thyristor TRIAC 600V 8A 4-Pin SOT-223 T/R Product overview: NYE08-10B6ST1G from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-NYE08-10B6ST1G can be used for catalog matching and distributor lookup.

Thyristor TRIAC 600V 8A 4-Pin SOT-223 T/R Product overview: NYE08-10B6ST1G from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-NYE08-10B6ST1G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Thyristors Triacs Triacs
Product Number 488-NYE08-10B6ST1G-ND 1083049-NYE08-10B6ST1G 300-NYE08-10B6ST1G
Product Name TRIACs Triacs - NYE08-10B6ST1G 600V 8A Triac
Package Type TO-261-4, TO-261AA SOT-223 Tape and Reel
Unlock Full Specs
to access all available technical data