Littelfuse, Inc. TRIACs L6006V8TP

Description
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - L6006V8TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-251 (V-Pak/I-Pak)

TRIAC Logic - Sensitive Gate 600V 6A Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Triacs - L6006V8TP - 778146-L6006V8TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L6006V8TP
778146-L6006V8TP
Triacs - L6006V8TP 778146-L6006V8TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 778146-L6006V8TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 50A, 60A Triac Type: Logic - Sensitive Gate Family Name: L6006V8 Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 6A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 20mA Alternative Parts (Cross-Reference): NYT6-5D6DT4G; NYT6-5D6DTG; L6006V8; Introduction Date: May 18, 2010 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 778146-L6006V8TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 50A, 60A
Triac Type: Logic - Sensitive Gate
Family Name: L6006V8
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 20mA
Alternative Parts (Cross-Reference): NYT6-5D6DT4G; NYT6-5D6DTG; L6006V8;
Introduction Date: May 18, 2010
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 6A Triac
300-L6006V8TP
600V 6A Triac 300-L6006V8TP
TRIAC SENS GATE 600V 6A TO251 Product overview: L6006V8TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6006V8TP can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 6A TO251 Product overview: L6006V8TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L6006V8TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J0811 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J0811
Triac; Peak Repetitive Off State Voltage Littelfuse 71J0811
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:6A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:6A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 6A Sensing 10-10-10-20mA

Triacs 600V 6A Sensing 10-10-10-20mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L6006V8TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L6006V8TP
Discrete Semiconductor Products - Thyristors - TRIACs L6006V8TP
TRIAC SENS GATE 600V 6A TO251

TRIAC SENS GATE 600V 6A TO251

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number L6006V8TP-ND 778146-L6006V8TP 300-L6006V8TP 71J0811 L6006V8TP L6006V8TP
Product Name TRIACs Triacs - L6006V8TP 600V 6A Triac Triac; Peak Repetitive Off State Voltage Littelfuse Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 TO-251 TO-251-3 Short Leads, IPak, TO-251AA
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts 600 volts
ITSM 6 amps
IGT 10 mA 10 mA
Unlock Full Specs
to access all available technical data