Littelfuse, Inc. Low Power TRIAC up to 1200V MAC12DG

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C Uniform Gate Trigger currents in Three Quadrants, Q1, Q2, and Q3 High Immunity to dv/dt 250 V/µs minimum at 125°C High Commutating di/dt 6.5 A/ms minimum at 125°C Industry Standard TO-220 AB Package High Surge Current Capability 120 Amperes Device Marking: Logo, Device Type, e.g., MAC12D, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C Uniform Gate Trigger currents in Three Quadrants, Q1, Q2, and Q3 High Immunity to dv/dt 250 V/µs minimum at 125°C High Commutating di/dt 6.5 A/ms minimum at 125°C Industry Standard TO-220 AB Package High Surge Current Capability 120 Amperes Device Marking: Logo, Device Type, e.g., MAC12D, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC12DG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC12DG
Low Power TRIAC up to 1200V MAC12DG
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C Uniform Gate Trigger currents in Three Quadrants, Q1, Q2, and Q3 High Immunity to dv/dt 250 V/µs minimum at 125°C High Commutating di/dt 6.5 A/ms minimum at 125°C Industry Standard TO-220 AB Package High Surge Current Capability 120 Amperes Device Marking: Logo, Device Type, e.g., MAC12D, Date Code Lead-Free Package Available

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 70°C Uniform Gate Trigger currents in Three Quadrants, Q1, Q2, and Q3 High Immunity to dv/dt 250 V/µs minimum at 125°C High Commutating di/dt 6.5 A/ms minimum at 125°C Industry Standard TO-220 AB Package High Surge Current Capability 120 Amperes Device Marking: Logo, Device Type, e.g., MAC12D, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
400V 12A 221A Triac
300-MAC12DG
400V 12A 221A Triac 300-MAC12DG
TRIAC, 400V V(DRM), 12A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC12DG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 12A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 12A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC12DG can be used for catalog matching and distributor lookup.

TRIAC, 400V V(DRM), 12A I(T)RMS, TO-220AB, CASE 221A-09, 3 PIN Product overview: MAC12DG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 12A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 12A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC12DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - MAC12DGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 12A Through Hole TO-220AB

TRIAC Standard 400V 12A Through Hole TO-220AB

Buy Now Datasheet
Triac, 400V, 12A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 41K9906 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 12A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
41K9906
Triac, 400V, 12A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 41K9906
TRIAC, 400V, 12A, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:12A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:100A; Holding Current Max:40mA; Product Range:-RoHS Compliant: Yes

TRIAC, 400V, 12A, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:12A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:100A; Holding Current Max:40mA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Triac, 400V, 12A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 51AK5676 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 12A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
51AK5676
Triac, 400V, 12A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 51AK5676
TRIAC, 400V, 12A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:16W RoHS Compliant: Yes

TRIAC, 400V, 12A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:16W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
MAC12DG
Triacs MAC12DG
Triacs Sensitive Gate

Triacs Sensitive Gate

Buy Now Datasheet
TRIACs MAC12DG
TRIAC 400V 12A TO220AB

TRIAC 400V 12A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC12DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC12DG
Discrete Semiconductor Products - Thyristors - TRIACs MAC12DG
TRIAC 400V 12A TO220AB

TRIAC 400V 12A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number MAC12DG 300-MAC12DG MAC12DGOS-ND 41K9906 51AK5676 MAC12DG MAC12DG MAC12DG
Product Name Low Power TRIAC up to 1200V 400V 12A 221A Triac TRIACs Triac, 400V, 12A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse Triac, 400V, 12A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts 400 volts
IGT 35 mA 35 mA 35 mA
IT(RMS) 12 amps 12 amps 12 amps
Unlock Full Specs
to access all available technical data